Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF551K00FKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF551K00FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF551K00FKE36
Vishay/DaleMetal Film Resistors - CCF551K00FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2068-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2068-1-ND
Through Hole Resistors 749-2068-1-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2068-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2068-2-ND
Through Hole Resistors 749-2068-2-ND
1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay - 71M1025 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay
71M1025
Metal Film Resistor, 1Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay 71M1025
METAL FILM RESISTOR, 1KOHM, 500mW, 1%, AXIAL LEADED; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%, AXIAL LEADED; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 04M7582 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
04M7582
Metal Film Resistor, 1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 04M7582
METAL FILM RESISTOR, 1KOHM, 500mW, 1%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CCF551K00FKE36 749-2068-1-ND 71M1025 04M7582
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 1Kohm, 500Mw, 1%, Axial Leaded; Resistance Vishay Metal Film Resistor, 1Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded Axial Leaded
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details