Vishay Intertechnology, Inc. Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF5518R2FKE36

Description
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF5518R2FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF5518R2FKE36
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF5518R2FKE36
Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF5518R2FKE36
Product Name Res Metal Film 18.2 Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details