Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55150KFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150Kohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150Kohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55150KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55150KFKE36
Vishay/DaleMetal Film Resistors - CCF55150KFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150Kohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 150Kohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2065-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2065-1-ND
Through Hole Resistors 749-2065-1-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2065-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2065-2-ND
Through Hole Resistors 749-2065-2-ND
150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay - 71M1040 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
71M1040
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay 71M1040
METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay - 71M1041 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
71M1041
Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay 71M1041
METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 150KOHM, 500mW, 1%; Resistance:150kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55150KFKE36 749-2065-1-ND 71M1040
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 150Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details