Vishay Precision Group Through Hole Resistors CCF5511K0FKE36

Description
CCF-55 11K 1% T-1 E36
Request a Quote Datasheet
Description
CCF-55 11K 1% T-1 E36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF5511K0FKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5511K0FKE36TR-ND
Through Hole Resistors 56-CCF5511K0FKE36TR-ND
CCF-55 11K 1% T-1 E36

CCF-55 11K 1% T-1 E36

Buy Now Datasheet
Through Hole Resistors - 56-CCF5511K0FKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF5511K0FKE36CT-ND
Through Hole Resistors 56-CCF5511K0FKE36CT-ND
CCF-55 11K 1% T-1 E36

CCF-55 11K 1% T-1 E36

Buy Now Datasheet
Metal Film Resistors - - CCF5511K0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF5511K0FKE36
Metal Film Resistors - CCF5511K0FKE36
Metal Film Resistors - Through Hole 1/4watt 11Kohms 1% Rated to 1/2watt

Metal Film Resistors - Through Hole 1/4watt 11Kohms 1% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 11Kohm, 500Mw, 1%; Resistance Vishay - 26R4004 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 500Mw, 1%; Resistance Vishay
26R4004
Metal Film Resistor, 11Kohm, 500Mw, 1%; Resistance Vishay 26R4004
METAL FILM RESISTOR, 11KOHM, 500mW, 1%; Resistance:11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 500mW, 1%; Resistance:11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 29X2370 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
29X2370
Metal Film Resistor, 11Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 29X2370
METAL FILM RESISTOR, 11KOHM, 500mW, 1%, FULL REEL; Resistance:11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 11KOHM, 500mW, 1%, FULL REEL; Resistance:11kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF5511K0FKE36TR-ND CCF5511K0FKE36 26R4004
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 11Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617560 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details