Vishay Precision Group Through Hole Resistors CCF5510R0FKE36

Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2063-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2063-1-ND
Through Hole Resistors 749-2063-1-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2063-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2063-2-ND
Through Hole Resistors 749-2063-2-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF5510R0FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF5510R0FKE36
Vishay/DaleMetal Film Resistors - CCF5510R0FKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10ohms 1% Rated to 1/2watt

Supplier's Site
Resistors - Through Hole Resistors - 1374621-CCF5510R0FKE36 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374621-CCF5510R0FKE36
Resistors - Through Hole Resistors 1374621-CCF5510R0FKE36
Win Source Part Number: 1374621-CCF5510R0FKE 36 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -65°C ~ 165°C Fake Threat In the Open Market: 31 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: CCF55 Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.090" Dia x 0.245" L (2.29mm x 6.22mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 Ohms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374621-CCF5510R0FKE36
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -65°C ~ 165°C
Fake Threat In the Open Market: 31 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: CCF55
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.090" Dia x 0.245" L (2.29mm x 6.22mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 Ohms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through-Hole Resistor - 53-CCF5510R0FKE36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CCF5510R0FKE36
Through-Hole Resistor 53-CCF5510R0FKE36
Metal Film Resistors - Through Hole 1/4watt 10ohms 1% Rated to 1/2watt Product overview: CCF5510R0FKE36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF5510R0FKE36 can be used for catalog matching and distributor lookup.

Metal Film Resistors - Through Hole 1/4watt 10ohms 1% Rated to 1/2watt Product overview: CCF5510R0FKE36 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CCF5510R0FKE36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay - 71M1031 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
71M1031
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay 71M1031
METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 04M7583 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
04M7583
Metal Film Resistor, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 04M7583
METAL FILM RESISTOR, 10 OHM, 500mW, 1%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 1%, FULL REEL; Resistance:10ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-2063-1-ND CCF5510R0FKE36 1374621-CCF5510R0FKE36 53-CCF5510R0FKE36 71M1031
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Resistors - Through Hole Resistors Through-Hole Resistor Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 390000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details