Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF55100RFKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 1% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 1% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF55100RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF55100RFKE36
Vishay/DaleMetal Film Resistors - CCF55100RFKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 1% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 100ohms 1% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2061-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2061-2-ND
Through Hole Resistors 749-2061-2-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2061-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2061-1-ND
Through Hole Resistors 749-2061-1-ND
100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 71M1035 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
71M1035
Metal Film Resistor, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 71M1035
METAL FILM RESISTOR, 100 OHM, 500mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 100 OHM, 500mW, 1%, FULL REEL; Resistance:100ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF55100RFKE36 749-2061-2-ND 71M1035
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 100 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers