Vishay Precision Group Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF55100KFKR36

Description
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF55100KFKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF55100KFKR36
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF55100KFKR36
Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,100Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay - 40C3889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,100Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
40C3889
Resistor,metal Film,100Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay 40C3889
Resistor,Metal Film,100KOhms,250WV, 1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Resistor,Metal Film,100KOhms,250WV,1+/-% Tol,-100,100ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF55100KFKR36 40C3889
Product Name Res Metal Film 100K Ohm 1% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,100Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722146 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R131JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers