Vishay Intertechnology, Inc. Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF5082R0JKR36

Description
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF5082R0JKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF5082R0JKR36
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF5082R0JKR36
Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF5082R0JKR36
Product Name Res Metal Film 82 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details