Vishay Intertechnology, Inc. Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50806RFKE36

Description
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50806RFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50806RFKE36
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50806RFKE36
Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50806RFKE36
Product Name Res Metal Film 806 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers