Vishay Intertechnology, Inc. Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R CCF507K50JLR36

Description
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R - CCF507K50JLR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
CCF507K50JLR36
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R CCF507K50JLR36
Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R

Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF507K50JLR36
Product Name Res Metal Film 7.5K Ohm 5% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers