Vishay Intertechnology, Inc. Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF5069R8FKE36

Description
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF5069R8FKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF5069R8FKE36
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF5069R8FKE36
Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF5069R8FKE36
Product Name Res Metal Film 69.8 Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers