Vishay Intertechnology, Inc. Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50649KFKR36

Description
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50649KFKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50649KFKR36
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50649KFKR36
Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50649KFKR36
Product Name Res Metal Film 649K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers