Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50560RJKR36

Description
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50560RJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50560RJKR36
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50560RJKR36
Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50560RJKR36
Product Name Res Metal Film 560 Ohm 5% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers