Vishay Intertechnology, Inc. Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R CCF50267RFLR36

Description
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R - CCF50267RFLR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
CCF50267RFLR36
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R CCF50267RFLR36
Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R

Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50267RFLR36
Product Name Res Metal Film 267 Ohm 1% 1/3W ¦150ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details