Vishay Intertechnology, Inc. Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50200KFKE36

Description
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50200KFKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50200KFKE36
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50200KFKE36
Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50200KFKE36
Product Name Res Metal Film 200K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers