Vishay Intertechnology, Inc. Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50191KFKR36

Description
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R - CCF50191KFKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
CCF50191KFKR36
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R CCF50191KFKR36
Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50191KFKR36
Product Name Res Metal Film 191K Ohm 1% 1/3W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers