Vishay Intertechnology, Inc. Metal Film Resistors - CCF50 3.3K 5 TR

Description
Metal Film Resistors - Through Hole 1/3watts 3.3Kohms 5%
Request a Quote
Description
Metal Film Resistors - Through Hole 1/3watts 3.3Kohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF50 3.3K 5 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF50 3.3K 5 TR
Metal Film Resistors - CCF50 3.3K 5 TR
Metal Film Resistors - Through Hole 1/3watts 3.3Kohms 5%

Metal Film Resistors - Through Hole 1/3watts 3.3Kohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF50 3.3K 5 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614958-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers