Vishay Intertechnology, Inc. Metal Film Resistors - CCF2 4.64K 1 TR

Description
Metal Film Resistors - Through Hole 2watts 4.64Kohms 1%
Request a Quote
Description
Metal Film Resistors - Through Hole 2watts 4.64Kohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF2 4.64K 1 TR - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF2 4.64K 1 TR
Metal Film Resistors - CCF2 4.64K 1 TR
Metal Film Resistors - Through Hole 2watts 4.64Kohms 1%

Metal Film Resistors - Through Hole 2watts 4.64Kohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF2 4.64K 1 TR
Product Name Metal Film Resistors -
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers