Vishay Intertechnology, Inc. Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07910RJKR36

Description
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF07910RJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF07910RJKR36
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07910RJKR36
Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF07910RJKR36
Product Name Res Metal Film 910 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers