CCF-07 820 5% T-1 E36 E3
CCF-07 820 5% T-1 E36 E3
Metal Film Resistors - Through Hole 1/4watt 820ohms 5% Rated to 1/2watt
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-CCF07820RJKE36TR-ND | CCF07820RJKE36 |
| Product Name | Through Hole Resistors | Metal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 5 +/- % | 5 +/- % |