Vishay Precision Group Through Hole Resistors CCF07820RGKE36

Description
CCF-07 820 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 820 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07820RGKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07820RGKE36TR-ND
Through Hole Resistors 56-CCF07820RGKE36TR-ND
CCF-07 820 2% T-1 E36 E3

CCF-07 820 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07820RGKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07820RGKE36CT-ND
Through Hole Resistors 56-CCF07820RGKE36CT-ND
CCF-07 820 2% T-1 E36 E3

CCF-07 820 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF07820RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07820RGKE36
Vishay/DaleMetal Film Resistors - CCF07820RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 820ohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 820ohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 820 Ohm, 500Mw, 2%; Resistance Vishay - 71M1023 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 500Mw, 2%; Resistance Vishay
71M1023
Metal Film Resistor, 820 Ohm, 500Mw, 2%; Resistance Vishay 71M1023
METAL FILM RESISTOR, 820 OHM, 500mW, 2%; Resistance:820ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 500mW, 2%; Resistance:820ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF07820RGKE36TR-ND CCF07820RGKE36 71M1023
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 820 Ohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details