CCF-07 5.6K 2% T-1 E36 E3
CCF-07 5.6K 2% T-1 E36 E3
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 5.6Kohms 2% 100ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 56-CCF075K60GKE36CT-ND | CCF075K60GKE36 |
| Product Name | Through Hole Resistors | Vishay/DaleMetal Film Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Tolerance | 2 +/- % | 2 +/- % |