Vishay Intertechnology, Inc. Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF075K10JKE36

Description
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF075K10JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF075K10JKE36
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF075K10JKE36
Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 56-CCF075K10JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF075K10JKE36CT-ND
Through Hole Resistors 56-CCF075K10JKE36CT-ND
CCF-07 5.1K 5% T-1 E36 E3

CCF-07 5.1K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF075K10JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF075K10JKE36TR-ND
Through Hole Resistors 56-CCF075K10JKE36TR-ND
CCF-07 5.1K 5% T-1 E36 E3

CCF-07 5.1K 5% T-1 E36 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF075K10JKE36 56-CCF075K10JKE36CT-ND
Product Name Res Metal Film 5.1K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details