Vishay Intertechnology, Inc. Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07560KJKR36

Description
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF07560KJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF07560KJKR36
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07560KJKR36
Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF07560KJKR36
Product Name Res Metal Film 560K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details