Vishay Intertechnology, Inc. Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF074K30JKR36

Description
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF074K30JKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF074K30JKR36
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF074K30JKR36
Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF074K30JKR36
Product Name Res Metal Film 4.3K Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers