Vishay Precision Group Through Hole Resistors CCF0747R0GKE36

Description
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-2057-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2057-2-ND
Through Hole Resistors 749-2057-2-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2057-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2057-1-ND
Through Hole Resistors 749-2057-1-ND
47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

47 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0747R0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0747R0GKE36
Vishay/DaleMetal Film Resistors - CCF0747R0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47ohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 47 Ohm, 500Mw, 2%; Resistance Vishay - 26R3997 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 500Mw, 2%; Resistance Vishay
26R3997
Metal Film Resistor, 47 Ohm, 500Mw, 2%; Resistance Vishay 26R3997
METAL FILM RESISTOR, 47 OHM, 500mW, 2%; Resistance:47ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 500mW, 2%; Resistance:47ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 47 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2364 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2364
Metal Film Resistor, 47 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2364
METAL FILM RESISTOR, 47 OHM, 500mW, 2%, FULL REEL; Resistance:47ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47 OHM, 500mW, 2%, FULL REEL; Resistance:47ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-2057-2-ND CCF0747R0GKE36 26R3997
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 47 Ohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details