Vishay Precision Group Through Hole Resistors CCF0747K0JKE36

Description
CCF-07 47K 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 47K 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0747K0JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0747K0JKE36CT-ND
Through Hole Resistors 56-CCF0747K0JKE36CT-ND
CCF-07 47K 5% T-1 E36 E3

CCF-07 47K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0747K0JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0747K0JKE36TR-ND
Through Hole Resistors 56-CCF0747K0JKE36TR-ND
CCF-07 47K 5% T-1 E36 E3

CCF-07 47K 5% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0747K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0747K0JKE36
Vishay/DaleMetal Film Resistors - CCF0747K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47Kohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 47Kohms 5% 100ppm

Supplier's Site
Metal Film Resistor, 47Kohm, 500Mw, 5%; Resistance Vishay - 71M1019 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 47Kohm, 500Mw, 5%; Resistance Vishay
71M1019
Metal Film Resistor, 47Kohm, 500Mw, 5%; Resistance Vishay 71M1019
METAL FILM RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 47KOHM, 500mW, 5%; Resistance:47kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF0747K0JKE36CT-ND CCF0747K0JKE36 71M1019
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 47Kohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details