Vishay Precision Group Through Hole Resistors CCF07470RJKE36

Description
CCF-07 470 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 470 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07470RJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07470RJKE36TR-ND
Through Hole Resistors 56-CCF07470RJKE36TR-ND
CCF-07 470 5% T-1 E36 E3

CCF-07 470 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07470RJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07470RJKE36CT-ND
Through Hole Resistors 56-CCF07470RJKE36CT-ND
CCF-07 470 5% T-1 E36 E3

CCF-07 470 5% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF07470RJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07470RJKE36
Vishay/DaleMetal Film Resistors - CCF07470RJKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 5% 100ppm

Supplier's Site
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay - 71M1021 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay
71M1021
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay 71M1021
METAL FILM RESISTOR, 470 OHM, 500mW, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay - 71M1022 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay
71M1022
Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay 71M1022
METAL FILM RESISTOR, 470 OHM, 500mW, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 5%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF07470RJKE36TR-ND CCF07470RJKE36 71M1021
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 470 Ohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details