Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07470RGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07470RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07470RGKE36
Vishay/DaleMetal Film Resistors - CCF07470RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 470ohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 8308719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8308719
Through Hole Resistors 8308719
Vishay CCF07470RGKE36 Resistor

Vishay CCF07470RGKE36 Resistor

Supplier's Site
Through Hole Resistors - 749-2056-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2056-2-ND
Through Hole Resistors 749-2056-2-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2056-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2056-1-ND
Through Hole Resistors 749-2056-1-ND
470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

470 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 470 Ohm, 500Mw, 2%; Resistance Vishay - 26R3998 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 2%; Resistance Vishay
26R3998
Metal Film Resistor, 470 Ohm, 500Mw, 2%; Resistance Vishay 26R3998
METAL FILM RESISTOR, 470 OHM, 500mW, 2%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 2%; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 470 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2365 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 470 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2365
Metal Film Resistor, 470 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2365
METAL FILM RESISTOR, 470 OHM, 500mW, 2%, FULL REEL; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 470 OHM, 500mW, 2%, FULL REEL; Resistance:470ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CCF07470RGKE36 8308719 749-2056-2-ND 26R3998 29X2365
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 470 Ohm, 500Mw, 2%; Resistance Vishay Metal Film Resistor, 470 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm Metal film MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers