Vishay Intertechnology, Inc. Metal Film Resistors - CCF073K90GKE36

Description
Metal Film Resistors - Through Hole 1/4watt 3.9Kohms 2% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.9Kohms 2% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF073K90GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF073K90GKE36
Metal Film Resistors - CCF073K90GKE36
Metal Film Resistors - Through Hole 1/4watt 3.9Kohms 2% 100ppm

Metal Film Resistors - Through Hole 1/4watt 3.9Kohms 2% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF073K90GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K90GKE36CT-ND
Through Hole Resistors 56-CCF073K90GKE36CT-ND
CCF-07 3.9K 2% T-1 E36 E3

CCF-07 3.9K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF073K90GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K90GKE36TR-ND
Through Hole Resistors 56-CCF073K90GKE36TR-ND
CCF-07 3.9K 2% T-1 E36 E3

CCF-07 3.9K 2% T-1 E36 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF073K90GKE36 56-CCF073K90GKE36CT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details