Vishay Intertechnology, Inc. Metal Film Resistors - CCF073K30JKE36

Description
Metal Film Resistors - Through Hole 1/4watt 3.3Kohms 5% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 3.3Kohms 5% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CCF073K30JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CCF073K30JKE36
Metal Film Resistors - CCF073K30JKE36
Metal Film Resistors - Through Hole 1/4watt 3.3Kohms 5% 100ppm

Metal Film Resistors - Through Hole 1/4watt 3.3Kohms 5% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF073K30JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K30JKE36TR-ND
Through Hole Resistors 56-CCF073K30JKE36TR-ND
CCF-07 3.3K 5% T-1 E36 E3

CCF-07 3.3K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF073K30JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K30JKE36CT-ND
Through Hole Resistors 56-CCF073K30JKE36CT-ND
CCF-07 3.3K 5% T-1 E36 E3

CCF-07 3.3K 5% T-1 E36 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CCF073K30JKE36 56-CCF073K30JKE36TR-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers