Vishay Precision Group Through Hole Resistors CCF073K30GKE36

Description
CCF-07 3.3K 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 3.3K 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF073K30GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K30GKE36CT-ND
Through Hole Resistors 56-CCF073K30GKE36CT-ND
CCF-07 3.3K 2% T-1 E36 E3

CCF-07 3.3K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF073K30GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF073K30GKE36TR-ND
Through Hole Resistors 56-CCF073K30GKE36TR-ND
CCF-07 3.3K 2% T-1 E36 E3

CCF-07 3.3K 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF073K30GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF073K30GKE36
Vishay/DaleMetal Film Resistors - CCF073K30GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.3Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3.3Kohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 3.3Kohm, 500Mw, 2%; Resistance Vishay - 71M1009 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3Kohm, 500Mw, 2%; Resistance Vishay
71M1009
Metal Film Resistor, 3.3Kohm, 500Mw, 2%; Resistance Vishay 71M1009
METAL FILM RESISTOR, 3.3KOHM, 500mW, 2%; Resistance:3.3kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3KOHM, 500mW, 2%; Resistance:3.3kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF073K30GKE36CT-ND CCF073K30GKE36 71M1009
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 3.3Kohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details