Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF073K00GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3Kohms 2% 100ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3Kohms 2% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF073K00GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF073K00GKE36
Vishay/DaleMetal Film Resistors - CCF073K00GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 3Kohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 3Kohm, 500Mw, 2%; Resistance Vishay - 26R3991 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 500Mw, 2%; Resistance Vishay
26R3991
Metal Film Resistor, 3Kohm, 500Mw, 2%; Resistance Vishay 26R3991
METAL FILM RESISTOR, 3KOHM, 500mW, 2%; Resistance:3kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3KOHM, 500mW, 2%; Resistance:3kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF073K00GKE36 26R3991
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 3Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 3000 ohms 3000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers