Vishay Precision Group Through Hole Resistors CCF0733K0JKE36

Description
CCF-07 33K 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 33K 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0733K0JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0733K0JKE36CT-ND
Through Hole Resistors 56-CCF0733K0JKE36CT-ND
CCF-07 33K 5% T-1 E36 E3

CCF-07 33K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0733K0JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0733K0JKE36TR-ND
Through Hole Resistors 56-CCF0733K0JKE36TR-ND
CCF-07 33K 5% T-1 E36 E3

CCF-07 33K 5% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0733K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0733K0JKE36
Vishay/DaleMetal Film Resistors - CCF0733K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 33Kohms 5% 100ppm

Supplier's Site
Metal Film Resistor, 33Kohm, 500Mw, 5%; Resistance Vishay - 71M1011 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 33Kohm, 500Mw, 5%; Resistance Vishay
71M1011
Metal Film Resistor, 33Kohm, 500Mw, 5%; Resistance Vishay 71M1011
METAL FILM RESISTOR, 33KOHM, 500mW, 5%; Resistance:33kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 33KOHM, 500mW, 5%; Resistance:33kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF0733K0JKE36CT-ND CCF0733K0JKE36 71M1011
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 33Kohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details