Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07330RGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 330ohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 330ohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07330RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07330RGKE36
Vishay/DaleMetal Film Resistors - CCF07330RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 330ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 330ohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2055-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2055-2-ND
Through Hole Resistors 749-2055-2-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2055-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2055-1-ND
Through Hole Resistors 749-2055-1-ND
330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

330 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded; Resistance Vishay - 26R3993 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded; Resistance Vishay
26R3993
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded; Resistance Vishay 26R3993
METAL FILM RESISTOR, 330 OHM, 500mW, 2%, AXIAL LEADED; Resistance:330ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 500mW, 2%, AXIAL LEADED; Resistance:330ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay - 29X2362 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay
29X2362
Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay 29X2362
METAL FILM RESISTOR, 330 OHM, 500mW, 2%, AXIAL LEADED, FULL REEL; Resistance:330ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 330 OHM, 500mW, 2%, AXIAL LEADED, FULL REEL; Resistance:330ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF07330RGKE36 749-2055-2-ND 26R3993
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 330 Ohm, 500Mw, 2%, Axial Leaded; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads; Axial Leaded
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers