Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF072K00GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Kohms 2% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Kohms 2% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF072K00GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF072K00GKE36
Vishay/DaleMetal Film Resistors - CCF072K00GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 2Kohms 2% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF072K00GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF072K00GKE36CT-ND
Through Hole Resistors 56-CCF072K00GKE36CT-ND
CCF-07 2K 2% T-1 E36 E3

CCF-07 2K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF072K00GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF072K00GKE36TR-ND
Through Hole Resistors 56-CCF072K00GKE36TR-ND
CCF-07 2K 2% T-1 E36 E3

CCF-07 2K 2% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 2Kohm, 500Mw, 2%; Resistance Vishay - 26R3983 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 2%; Resistance Vishay
26R3983
Metal Film Resistor, 2Kohm, 500Mw, 2%; Resistance Vishay 26R3983
METAL FILM RESISTOR, 2KOHM, 500mW, 2%; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 2%; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 2Kohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2356 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2356
Metal Film Resistor, 2Kohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2356
METAL FILM RESISTOR, 2KOHM, 500mW, 2%, FULL REEL; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2KOHM, 500mW, 2%, FULL REEL; Resistance:2kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF072K00GKE36 56-CCF072K00GKE36CT-ND 26R3983
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 2Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers