Vishay Intertechnology, Inc. Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07270RJKR36

Description
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R - CCF07270RJKR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
CCF07270RJKR36
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R CCF07270RJKR36
Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CCF07270RJKR36
Product Name Res Metal Film 270 Ohm 5% 1/4W|1/2W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers