Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07270RGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 270ohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 270ohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07270RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07270RGKE36
Vishay/DaleMetal Film Resistors - CCF07270RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 270ohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 270ohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF07270RGKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07270RGKE36TR-ND
Through Hole Resistors 56-CCF07270RGKE36TR-ND
CCF-07 270 2% T-1 E36 E3

CCF-07 270 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07270RGKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07270RGKE36CT-ND
Through Hole Resistors 56-CCF07270RGKE36CT-ND
CCF-07 270 2% T-1 E36 E3

CCF-07 270 2% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 270 Ohm, 500Mw, 2%; Resistance Vishay - 26R3990 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 500Mw, 2%; Resistance Vishay
26R3990
Metal Film Resistor, 270 Ohm, 500Mw, 2%; Resistance Vishay 26R3990
METAL FILM RESISTOR, 270 OHM, 500mW, 2%; Resistance:270ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 270 OHM, 500mW, 2%; Resistance:270ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 270 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2361 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 270 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2361
Metal Film Resistor, 270 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2361
METAL FILM RESISTOR, 270 OHM, 500mW, 2%, FULL REEL; Resistance:270ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 270 OHM, 500mW, 2%, FULL REEL; Resistance:270ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CCF07270RGKE36 56-CCF07270RGKE36TR-ND 26R3990 29X2361
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 270 Ohm, 500Mw, 2%; Resistance Vishay Metal Film Resistor, 270 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 270 ohms 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers