Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0722K0JKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 5% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 5% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0722K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0722K0JKE36
Vishay/DaleMetal Film Resistors - CCF0722K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 5% 100ppm

Supplier's Site
Through Hole Resistors - 56-CCF0722K0JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0722K0JKE36TR-ND
Through Hole Resistors 56-CCF0722K0JKE36TR-ND
CCF-07 22K 5% T-1 E36 E3

CCF-07 22K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0722K0JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0722K0JKE36CT-ND
Through Hole Resistors 56-CCF0722K0JKE36CT-ND
CCF-07 22K 5% T-1 E36 E3

CCF-07 22K 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 22Kohm, 500Mw, 5%, Full Reel; Resistance Vishay - 71M1004 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
71M1004
Metal Film Resistor, 22Kohm, 500Mw, 5%, Full Reel; Resistance Vishay 71M1004
METAL FILM RESISTOR, 22KOHM, 500mW, 5%, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22KOHM, 500mW, 5%, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF0722K0JKE36 56-CCF0722K0JKE36TR-ND 71M1004
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 22Kohm, 500Mw, 5%, Full Reel; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 22000 ohms 22000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details