Vishay Precision Group Through Hole Resistors CCF0722K0GKE36

Description
CCF-07 22K 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 22K 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF0722K0GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0722K0GKE36CT-ND
Through Hole Resistors 56-CCF0722K0GKE36CT-ND
CCF-07 22K 2% T-1 E36 E3

CCF-07 22K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0722K0GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0722K0GKE36TR-ND
Through Hole Resistors 56-CCF0722K0GKE36TR-ND
CCF-07 22K 2% T-1 E36 E3

CCF-07 22K 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF0722K0GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0722K0GKE36
Vishay/DaleMetal Film Resistors - CCF0722K0GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 22Kohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay - 26R3985 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay
26R3985
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay 26R3985
METAL FILM RESISTOR, 22KOHM, 500mW, 2%, AXIAL LEADED; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 22KOHM, 500mW, 2%, AXIAL LEADED; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site
Res Mtlflm 1/4Watt 22Kohms 2% Rated To 1/2Watt Rohs Compliant Vishay - 81AC7700 - Newark, An Avnet Company
Chicago, IL, United States
Res Mtlflm 1/4Watt 22Kohms 2% Rated To 1/2Watt Rohs Compliant Vishay
81AC7700
Res Mtlflm 1/4Watt 22Kohms 2% Rated To 1/2Watt Rohs Compliant Vishay 81AC7700
RES MTLFLM 1/4WATT 22KOHMS 2% RATED TO 1/2WATT ROHS COMPLIANT: YES

RES MTLFLM 1/4WATT 22KOHMS 2% RATED TO 1/2WATT ROHS COMPLIANT: YES

Supplier's Site
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay - 29X2358 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay
29X2358
Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded, Full Reel; Resistance Vishay 29X2358
METAL FILM RESISTOR, 22KOHM, 500mW, 2%, AXIAL LEADED, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Width:- RoHS Compliant: Yes

METAL FILM RESISTOR, 22KOHM, 500mW, 2%, AXIAL LEADED, FULL REEL; Resistance:22kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-CCF0722K0GKE36CT-ND CCF0722K0GKE36 26R3985 81AC7700
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 22Kohm, 500Mw, 2%, Axial Leaded; Resistance Vishay Res Mtlflm 1/4Watt 22Kohms 2% Rated To 1/2Watt Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads; Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 4756965 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers