Vishay Precision Group Through Hole Resistors CCF07220RGKE36

Description
CCF-07 220 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 220 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF07220RGKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220RGKE36TR-ND
Through Hole Resistors 56-CCF07220RGKE36TR-ND
CCF-07 220 2% T-1 E36 E3

CCF-07 220 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07220RGKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220RGKE36CT-ND
Through Hole Resistors 56-CCF07220RGKE36CT-ND
CCF-07 220 2% T-1 E36 E3

CCF-07 220 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF07220RGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07220RGKE36
Vishay/DaleMetal Film Resistors - CCF07220RGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220ohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220ohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 220 Ohm, 500Mw, 2%; Resistance Vishay - 26R3988 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 500Mw, 2%; Resistance Vishay
26R3988
Metal Film Resistor, 220 Ohm, 500Mw, 2%; Resistance Vishay 26R3988
METAL FILM RESISTOR, 220 OHM, 500mW, 2%; Resistance:220ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 500mW, 2%; Resistance:220ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 220 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2359 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2359
Metal Film Resistor, 220 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2359
METAL FILM RESISTOR, 220 OHM, 500mW, 2%, FULL REEL; Resistance:220ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 500mW, 2%, FULL REEL; Resistance:220ohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal FilmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 56-CCF07220RGKE36TR-ND CCF07220RGKE36 26R3988 29X2359
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 220 Ohm, 500Mw, 2%; Resistance Vishay Metal Film Resistor, 220 Ohm, 500Mw, 2%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details