Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07220KJKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 5% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 5% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07220KJKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07220KJKE36
Vishay/DaleMetal Film Resistors - CCF07220KJKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 5% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 5% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF07220KJKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220KJKE36CT-ND
Through Hole Resistors 56-CCF07220KJKE36CT-ND
CCF-07 220K 5% T-1 E36 E3

CCF-07 220K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07220KJKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220KJKE36TR-ND
Through Hole Resistors 56-CCF07220KJKE36TR-ND
CCF-07 220K 5% T-1 E36 E3

CCF-07 220K 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 220Kohm, 500Mw, 5%; Resistance Vishay - 71M1005 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, 5%; Resistance Vishay
71M1005
Metal Film Resistor, 220Kohm, 500Mw, 5%; Resistance Vishay 71M1005
METAL FILM RESISTOR, 220KOHM, 500mW, 5%; Resistance:220kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 500mW, 5%; Resistance:220kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF07220KJKE36 56-CCF07220KJKE36CT-ND 71M1005
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 220Kohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 220000 ohms 220000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers