Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07220KGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07220KGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07220KGKE36
Vishay/DaleMetal Film Resistors - CCF07220KGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 220Kohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF07220KGKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220KGKE36TR-ND
Through Hole Resistors 56-CCF07220KGKE36TR-ND
CCF-07 220K 2% T-1 E36 E3

CCF-07 220K 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF07220KGKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF07220KGKE36CT-ND
Through Hole Resistors 56-CCF07220KGKE36CT-ND
CCF-07 220K 2% T-1 E36 E3

CCF-07 220K 2% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 220Kohm, 500Mw, 2%; Resistance Vishay - 26R3987 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220Kohm, 500Mw, 2%; Resistance Vishay
26R3987
Metal Film Resistor, 220Kohm, 500Mw, 2%; Resistance Vishay 26R3987
METAL FILM RESISTOR, 220KOHM, 500mW, 2%; Resistance:220kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 220KOHM, 500mW, 2%; Resistance:220kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF07220KGKE36 56-CCF07220KGKE36TR-ND 26R3987
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 220Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 220000 ohms 220000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details