Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0720K0JKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 5% 100ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 5% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0720K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0720K0JKE36
Vishay/DaleMetal Film Resistors - CCF0720K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 5% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 20Kohms 5% 100ppm

Supplier's Site
Metal Film Resistor, 20Kohm, 500Mw, 5%; Resistance Vishay - 71M1001 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 20Kohm, 500Mw, 5%; Resistance Vishay
71M1001
Metal Film Resistor, 20Kohm, 500Mw, 5%; Resistance Vishay 71M1001
METAL FILM RESISTOR, 20KOHM, 500mW, 5%; Resistance:20kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 20KOHM, 500mW, 5%; Resistance:20kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF0720K0JKE36 71M1001
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 20Kohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers