Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF07200KGKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 2% 100ppm
Request a Quote
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 2% 100ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF07200KGKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF07200KGKE36
Vishay/DaleMetal Film Resistors - CCF07200KGKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 2% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200Kohms 2% 100ppm

Supplier's Site
Metal Film Resistor, 200Kohm, 500Mw, 2%; Resistance Vishay - 26R3984 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 2%; Resistance Vishay
26R3984
Metal Film Resistor, 200Kohm, 500Mw, 2%; Resistance Vishay 26R3984
METAL FILM RESISTOR, 200KOHM, 500mW, 2%; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 2%; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 200Kohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2357 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 200Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2357
Metal Film Resistor, 200Kohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2357
METAL FILM RESISTOR, 200KOHM, 500mW, 2%, FULL REEL; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

METAL FILM RESISTOR, 200KOHM, 500mW, 2%, FULL REEL; Resistance:200kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Flame Proof RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CCF07200KGKE36 26R3984
Product Name Vishay/DaleMetal Film Resistors - Metal Film Resistor, 200Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leaded
Resistance Range 200000 ohms 200000 ohms
Tolerance 2 +/- % 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details