Vishay Precision Group Through Hole Resistors CCF071M00JKE36

Description
CCF-07 1M 5% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 1M 5% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF071M00JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF071M00JKE36TR-ND
Through Hole Resistors 56-CCF071M00JKE36TR-ND
CCF-07 1M 5% T-1 E36 E3

CCF-07 1M 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF071M00JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF071M00JKE36CT-ND
Through Hole Resistors 56-CCF071M00JKE36CT-ND
CCF-07 1M 5% T-1 E36 E3

CCF-07 1M 5% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF071M00JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF071M00JKE36
Vishay/DaleMetal Film Resistors - CCF071M00JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 5% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 5% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, 5%; Resistance Vishay - 71M0985 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 5%; Resistance Vishay
71M0985
Metal Film Resistor, 1Mohm, 500Mw, 5%; Resistance Vishay 71M0985
METAL FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 5%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, 5%, Full Reel; Resistance Vishay - 71M0986 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 5%, Full Reel; Resistance Vishay
71M0986
Metal Film Resistor, 1Mohm, 500Mw, 5%, Full Reel; Resistance Vishay 71M0986
METAL FILM RESISTOR, 1MOHM, 500mW, 5%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 5%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF071M00JKE36TR-ND CCF071M00JKE36 71M0985
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Mohm, 500Mw, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers