Vishay Precision Group Through Hole Resistors CCF071M00GKE36

Description
CCF-07 1M 2% T-1 E36 E3
Request a Quote Datasheet
Description
CCF-07 1M 2% T-1 E36 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 56-CCF071M00GKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF071M00GKE36CT-ND
Through Hole Resistors 56-CCF071M00GKE36CT-ND
CCF-07 1M 2% T-1 E36 E3

CCF-07 1M 2% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF071M00GKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF071M00GKE36TR-ND
Through Hole Resistors 56-CCF071M00GKE36TR-ND
CCF-07 1M 2% T-1 E36 E3

CCF-07 1M 2% T-1 E36 E3

Buy Now Datasheet
Vishay/DaleMetal Film Resistors - - CCF071M00GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF071M00GKE36
Vishay/DaleMetal Film Resistors - CCF071M00GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms 2% Rated to 1/2watt

Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, 2%; Resistance Vishay - 26R3978 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 2%; Resistance Vishay
26R3978
Metal Film Resistor, 1Mohm, 500Mw, 2%; Resistance Vishay 26R3978
METAL FILM RESISTOR, 1MOHM, 500mW, 2%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 2%; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Mohm, 500Mw, 2%, Full Reel; Resistance Vishay - 29X2352 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 500Mw, 2%, Full Reel; Resistance Vishay
29X2352
Metal Film Resistor, 1Mohm, 500Mw, 2%, Full Reel; Resistance Vishay 29X2352
METAL FILM RESISTOR, 1MOHM, 500mW, 2%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1MOHM, 500mW, 2%, FULL REEL; Resistance:1Mohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 56-CCF071M00GKE36CT-ND CCF071M00GKE36 26R3978
Product Name Through Hole Resistors Vishay/DaleMetal Film Resistors - Metal Film Resistor, 1Mohm, 500Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details