Resistor-Fixed-Singl
CCF-07 1.5K 2% T-1 E36 E3
CCF-07 1.5K 2% T-1 E36 E3
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CCF071K50GKE36 | 56-CCF071K50GKE36TR-ND |
| Product Name | Resistor-Fixed-Single-Through-Hole | Through Hole Resistors |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Tolerance | 2 +/- % |