Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF071K00GKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 2% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 2% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF071K00GKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF071K00GKE36
Vishay/DaleMetal Film Resistors - CCF071K00GKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 2% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Kohms 2% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 749-2052-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2052-1-ND
Through Hole Resistors 749-2052-1-ND
1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 749-2052-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-2052-2-ND
Through Hole Resistors 749-2052-2-ND
1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 kOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 2%; Resistance Vishay - 71M0980 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 2%; Resistance Vishay
71M0980
Metal Film Resistor, 1Kohm, 500Mw, 2%; Resistance Vishay 71M0980
METAL FILM RESISTOR, 1KOHM, 500mW, 2%; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 2%; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 1Kohm, 500Mw, 2%, Full Reel; Resistance Vishay - 71M0981 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 2%, Full Reel; Resistance Vishay
71M0981
Metal Film Resistor, 1Kohm, 500Mw, 2%, Full Reel; Resistance Vishay 71M0981
METAL FILM RESISTOR, 1KOHM, 500mW, 2%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 2%, FULL REEL; Resistance:1kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF071K00GKE36 749-2052-1-ND 71M0980
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 1Kohm, 500Mw, 2%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details