Vishay Precision Group Vishay/DaleMetal Film Resistors - CCF0715K0JKE36

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 5% Rated to 1/2watt
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 5% Rated to 1/2watt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - CCF0715K0JKE36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CCF0715K0JKE36
Vishay/DaleMetal Film Resistors - CCF0715K0JKE36
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 5% Rated to 1/2watt

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 15Kohms 5% Rated to 1/2watt

Supplier's Site
Through Hole Resistors - 56-CCF0715K0JKE36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0715K0JKE36TR-ND
Through Hole Resistors 56-CCF0715K0JKE36TR-ND
CCF-07 15K 5% T-1 E36 E3

CCF-07 15K 5% T-1 E36 E3

Buy Now Datasheet
Through Hole Resistors - 56-CCF0715K0JKE36CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
56-CCF0715K0JKE36CT-ND
Through Hole Resistors 56-CCF0715K0JKE36CT-ND
CCF-07 15K 5% T-1 E36 E3

CCF-07 15K 5% T-1 E36 E3

Buy Now Datasheet
Metal Film Resistor, 15Kohm, 500Mw, 5%; Resistance Vishay - 26R3982 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15Kohm, 500Mw, 5%; Resistance Vishay
26R3982
Metal Film Resistor, 15Kohm, 500Mw, 5%; Resistance Vishay 26R3982
METAL FILM RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 15KOHM, 500mW, 5%; Resistance:15kohm; Product Range:CCF Series; Power Rating:500mW; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CCF0715K0JKE36 56-CCF0715K0JKE36TR-ND 26R3982
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 15Kohm, 500Mw, 5%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 15000 ohms 15000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers